Industry-standard 8 pin octal sockets, low profile knob
Features:
Macromatic Industrial Controls, Inc. | Allied Electronics, Inc. | |
---|---|---|
Product Category | Time Delay Relays | Time Delay Relays |
Product Number | SS-6262-06 | 70175233 |
Product Name | Compact Single-Range Time Delay Relay | Relay;E-Mech;Timing;On Delay;SPDT;Cur-Rtg 5A;Ctrl-V 120AC;Vol-Rtg 120/28AC/DC |
Time Range | Single Time Range | |
Mounting | Socket or Plug-in Style | Socket or Plug-in Style |
Mechanical Life | 1.00E7 cycles | |
Approvals / Ratings | RU | cULus, UL |
Operating Temperature | 32 to 140 F (0.0 to 60 C) | 32 to 140 F (0.0 to 60 C) |