These labels feature a white strip over a 22 mm length for marking. System protects markings from dirt and from being deleted: once marked, unstick the tape and wrap round the wire or cable to be identified several times. Good resistance to ASTM 1 and 3 oils. A pack of black indelible marker pens is available separately. Supplied as sheets or in a book with different numbers of tapes depending on the models.
Affixing Method = Adhesive
Legend = 9
Minimum Cable Diameter = 8mm
Maximum Cable Diameter = 16mm
Length = 25mm
Width = 4.5 mm
Quantity = 9x5
Material = PVC
Minimum Operating Temperature = +5°C
Maximum Operating Temperature = +40°C
RS Components, Ltd. | |
---|---|
Product Category | Wire Markers and Cable Markers |
Product Number | 1702375 |
Material | PVC; PVC |