NSI Industries LLC Wire Marker Card WMC-20

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker Card - WMC-20 - NSI Industries LLC
Huntersville, NC, USA
Wire Marker Card
WMC-20
Wire Marker Card WMC-20
SOLID NUMBER TYPE VINYL IMPREGNATED CLOTH MATERIAL 1-1/2 INCH MARKER LENGTH 20 LEGEND
  • SOLID NUMBER TYPE
  • VINYL IMPREGNATED CLOTH MATERIAL
  • 1-1/2 INCH MARKER LENGTH
  • 20 LEGEND
Datasheet
Wire Marker Card - WMC-20 - NSI Industries LLC
Huntersville, NC, USA
Wire Marker Card
WMC-20
Wire Marker Card WMC-20
SOLID NUMBER TYPE VINYL IMPREGNATED CLOTH MATERIAL 1-1/2 INCH MARKER LENGTH 20 LEGEND
  • SOLID NUMBER TYPE
  • VINYL IMPREGNATED CLOTH MATERIAL
  • 1-1/2 INCH MARKER LENGTH
  • 20 LEGEND
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Markers and Cable Markers
Product Number WMC-20
Product Name Wire Marker Card
Material Cloth; Vinyl Impregnated Cloth
Unlock Full Specs
to access all available technical data

Similar Products

 - 2420490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Vinyl
Diameter 0.551 inch (14 mm)
Operating Temperature -54 to 82 C (-65 to 180 F)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable marker - LBHZ 2/WH CUS - 0824439 -  - PHOENIX CONTACT USA
Specs
Material Polyamide / Nylon®; PA
Diameter 0.059 to 0.126 inch (1.5 to 3.2 mm)
Operating Temperature 40 to 100 C (104 to 212 F)
View Details