NSI Industries LLC Wire Marker Card WMC-1

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker Card - WMC-1 - NSI Industries LLC
Huntersville, NC, USA
Wire Marker Card
WMC-1
Wire Marker Card WMC-1
SOLID NUMBER TYPE VINYL IMPREGNATED CLOTH MATERIAL 1-1/2 INCH MARKER LENGTH 1 LEGEND BLACK LEGEND COLOR WHITE BACKGROUND COLOR 36 PER CORD QUANTITY PER LEGEND APPLICATION WIRE IDENTIFICATION WMC MODEL
  • SOLID NUMBER TYPE
  • VINYL IMPREGNATED CLOTH MATERIAL
  • 1-1/2 INCH MARKER LENGTH
  • 1 LEGEND
  • BLACK LEGEND COLOR
  • WHITE BACKGROUND COLOR
  • 36 PER CORD QUANTITY PER LEGEND
  • APPLICATION WIRE IDENTIFICATION
  • WMC MODEL
Datasheet
Wire Marker Card - WMC-1 - NSI Industries LLC
Huntersville, NC, USA
Wire Marker Card
WMC-1
Wire Marker Card WMC-1
SOLID NUMBER TYPE VINYL IMPREGNATED CLOTH MATERIAL 1-1/2 INCH MARKER LENGTH 1 LEGEND BLACK LEGEND COLOR WHITE BACKGROUND COLOR 36 PER CORD QUANTITY PER LEGEND APPLICATION WIRE IDENTIFICATION WMC MODEL
  • SOLID NUMBER TYPE
  • VINYL IMPREGNATED CLOTH MATERIAL
  • 1-1/2 INCH MARKER LENGTH
  • 1 LEGEND
  • BLACK LEGEND COLOR
  • WHITE BACKGROUND COLOR
  • 36 PER CORD QUANTITY PER LEGEND
  • APPLICATION WIRE IDENTIFICATION
  • WMC MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Markers and Cable Markers
Product Number WMC-1
Product Name Wire Marker Card
Material Cloth; Vinyl Impregnated Cloth
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Cloth; Fabric
Diameter 0.354 inch (9 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable marker - WML 36 (25X38)A4 YE CUS - 0830710 -  - PHOENIX CONTACT USA
Specs
Material Polyester (PET / PBT); Polyester
Operating Temperature 40 to 150 C (104 to 302 F)
View Details