Wire Marker, Cable Tie 0.16" W x 0.47" L (4.0mm x 12.0mm) White Polycarbonate (PC)
CONDUCTOR MARKER, PC, 4MM X 12MM, WHITE; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Legend Colour:-; Marker Colour:White; Marker Dimensions:4mm x 12mm; Cable Diameter Max:3.5mm; Cable Diameter Min:2.9mm; Marker RoHS Compliant: Yes
DigiKey | Newark, An Avnet Company | |
---|---|---|
Product Category | Wire Markers and Cable Markers | Wire Markers and Cable Markers |
Product Number | 0830782-ND | 65AC6670 |
Product Name | Markers | Conductor Marker, Pc, 4Mm X 12Mm, White; Marker Type Phoenix Contact |
Diameter | 0.114 to 0.138 inch (2.9 to 3.51 mm) |