General Cable Equipment Wire 76822.R8.04

Description
MTW/TFF/AWM (UL), TEW (CSA), EXTRA FLEXIBLE TYPE 500 FT 0.155 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING -40 TO 90 DEG C (MTW), -40 TO 105 DEG C (AWM), -30 TO 105 DEG C (TEW) TEMPERATURE RATING PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE ORANGE COLOR CODE SPOOL PACKAGE TYPE 19/0.0185 STRANDS STRANDING ORANGE JACKET COLOR ROHS COMPLIANT APPLICATION MOTOR AND TRANSFORMER LEAD, EXTERNAL WIRING OF MACHINERY CONSTRUCTIONAL FEATURE OIL/FLAME/MOISTURE RESISTANT INSULATION THICKNESS 0.031 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - 76822.R8.04 - General Cable
Highland Heights, KY, USA
Equipment Wire
76822.R8.04
Equipment Wire 76822.R8.04
MTW/TFF/AWM (UL), TEW (CSA), EXTRA FLEXIBLE TYPE 500 FT 0.155 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING -40 TO 90 DEG C (MTW), -40 TO 105 DEG C (AWM), -30 TO 105 DEG C (TEW) TEMPERATURE RATING PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE ORANGE COLOR CODE SPOOL PACKAGE TYPE 19/0.0185 STRANDS STRANDING ORANGE JACKET COLOR ROHS COMPLIANT APPLICATION MOTOR AND TRANSFORMER LEAD, EXTERNAL WIRING OF MACHINERY CONSTRUCTIONAL FEATURE OIL/FLAME/MOISTURE RESISTANT INSULATION THICKNESS 0.031 INCH
  • MTW/TFF/AWM (UL), TEW (CSA), EXTRA FLEXIBLE TYPE
  • 500 FT
  • 0.155 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • -40 TO 90 DEG C (MTW), -40 TO 105 DEG C (AWM), -30 TO 105 DEG C (TEW) TEMPERATURE RATING
  • PVC INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • ORANGE COLOR CODE
  • SPOOL PACKAGE TYPE
  • 19/0.0185 STRANDS STRANDING
  • ORANGE JACKET COLOR
  • ROHS COMPLIANT
  • APPLICATION MOTOR AND TRANSFORMER LEAD, EXTERNAL WIRING OF MACHINERY
  • CONSTRUCTIONAL FEATURE OIL/FLAME/MOISTURE RESISTANT
  • INSULATION THICKNESS 0.031 INCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 76822.R8.04
Product Name Equipment Wire
Cable Length 500 ft (1524 dm)
Rated Voltage 0.6000 kilovolts
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly -  - Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Specs
Application Automotive; Medical; Locomotive, Drones, Military
Gender Male-Female
Standards / Certifications RoHS; ISO; SGS
View Details
Yellow/Green PVC Single Wire - 55010180 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
COLDflex Ground Cable™ -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 5 kilovolts
Rated Temperature -40 C (-40 F)
Cable Conductor Copper
View Details