IBT Industrial Solutions Datasheets for Bevel and Miter Gears
Bevel gears are gears designed to transmit motion between intersecting axes. Perpendicular arrangements are most common, but bevel gears can be manufactured for nearly any angle. The teeth bearing surface of the gear, or surface pitch, is conically shaped or tapered. Miter gears are bevel gears manufactured in a 1:1 ratio, with the same number of teeth on mating gears and with perpendicular axes.
Bevel and Miter Gears: Learn more
| Product Name | Notes |
|---|---|
| IBT Industrial Solutions is a leading distributor of gearing for a range of applications. IBT’s gearboxes provide the speed and torque to keep your operation up and running. Plus, with... | |
| Mechanical Power Transmission has been a cornerstone of the IBT Industrial Solutions business since the company was founded in 1949. With a wide variety of products from the best power... |