Ifm Electronic TM/TT series temperature probe sensors ensure very precise temperature measurement using a Pt100 element. The TM/TT sensors feature a thin sensor tip that results in an extremely fast response time.
Pt100 sensor element. Fast response time. High grade 316 stainless steel. IP69K Rated. High pressure resistance
Probe Length = 30mm
Probe Diameter = 6mm
Minimum Temperature Sensed = -40°C
Maximum Temperature Sensed = +150°C
Termination Type = M12 Connector
Probe Material = Stainless Steel
Response Time = 1 (T05) s, 3 (T09) s
RS Components, Ltd. | |
---|---|
Product Category | Resistive Temperature Devices (RTD) Elements |
Product Number | 1348503 |
Operating Temperature | -40 to 302 F (-40 to 150 C) |