RS Pro range of Pt100 ohm ceramic wire- wound platinum resistance sensors.
Wire-wound construction, Class B. High stability. 300mm, 500mm or 1000mm extended lead lengths (glass-fibre insulated). 4 wire configuration. Range of use from -50 ºC to +350 ºC
Sensor Type = PT100
Probe Length = 15m
Probe Diameter = 2.8mm
Minimum Temperature Sensed = -50°C
Maximum Temperature Sensed = +350°C
Termination Type = Lead Wire
Cable Length = 1m
Probe Material = Glass Fibre
Number Of Wires = 2
Accuracy = Class B
RS Components, Ltd. | |
---|---|
Product Category | Resistive Temperature Devices (RTD) Elements |
Product Number | 1104462 |
Operating Temperature | -58 to 662 F (-50 to 350 C) |