NR-143 series sheath pipe type platinum resistance thermometers have mechanical toughness and excellent durability. Unaffected by external atmosphere, ample heat resistance
Sensor Type = RTD
Minimum Temperature Sensed = -200°C
Maximum Temperature Sensed = +200°C
RS Components, Ltd. | |
---|---|
Product Category | Resistive Temperature Devices (RTD) Elements |
Product Number | 4290651 |
Operating Temperature | -328 to 392 F (-200 to 200 C) |