Stellar Technology GT320 Series - High Pressure, Fatigue Rated Pressure Transducers GT320-60000

Description
The Series GT320 pressure transducers are mV/V output units designed to address extremely high pressure applications to 100,000 psi. In addition, the special sensor design of the GT320 pressure transducer makes it ideal for fatigue rated applications for pressures ranging from 20,000 psi to 50,000 psi. These 0.25% accuracy pressure transducers provide excellent pressure sensor solutions for applications such as homogenizing, fuel injection testing, water jet cutting, and high pressure metal forming. All GT320 products are constructed of all-welded stainless steel and are manufactured to be shock and vibration resistant. Acomprehensive selection of pressure ports and electrical terminations is available. Each unit is shipped with a 19 point calibration record traceable to NISTas standard.
Description
The Series GT320 pressure transducers are mV/V output units designed to address extremely high pressure applications to 100,000 psi. In addition, the special sensor design of the GT320 pressure transducer makes it ideal for fatigue rated applications for pressures ranging from 20,000 psi to 50,000 psi. These 0.25% accuracy pressure transducers provide excellent pressure sensor solutions for applications such as homogenizing, fuel injection testing, water jet cutting, and high pressure metal forming. All GT320 products are constructed of all-welded stainless steel and are manufactured to be shock and vibration resistant. Acomprehensive selection of pressure ports and electrical terminations is available. Each unit is shipped with a 19 point calibration record traceable to NISTas standard.

Suppliers

Company
Product
Description
Supplier Links
GT320 Series - High Pressure, Fatigue Rated Pressure Transducers - GT320-60000 - Stellar Technology
Amherst, NY, United States
GT320 Series - High Pressure, Fatigue Rated Pressure Transducers
GT320-60000
GT320 Series - High Pressure, Fatigue Rated Pressure Transducers GT320-60000
The Series GT320 pressure transducers are mV/V output units designed to address extremely high pressure applications to 100,000 psi. In addition, the special sensor design of the GT320 pressure transducer makes it ideal for fatigue rated applications for pressures ranging from 20,000 psi to 50,000 psi. These 0.25% accuracy pressure transducers provide excellent pressure sensor solutions for applications such as homogenizing, fuel injection testing, water jet cutting, and high pressure metal forming. All GT320 products are constructed of all-welded stainless steel and are manufactured to be shock and vibration resistant. Acomprehensive selection of pressure ports and electrical terminations is available. Each unit is shipped with a 19 point calibration record traceable to NISTas standard.

The Series GT320 pressure transducers are mV/V output units
designed to address extremely high pressure applications to 100,000
psi. In addition, the special sensor design of the GT320 pressure
transducer makes it ideal for fatigue rated applications for pressures
ranging from 20,000 psi to 50,000 psi. These 0.25% accuracy
pressure transducers provide excellent pressure sensor solutions for
applications such as homogenizing, fuel injection testing, water jet
cutting, and high pressure metal forming. All GT320 products are
constructed of all-welded stainless steel and are manufactured to be
shock and vibration resistant. Acomprehensive selection of pressure
ports and electrical terminations is available. Each unit is shipped with
a 19 point calibration record traceable to NISTas standard.

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Pressure Sensors
Product Number GT320-60000
Product Name GT320 Series - High Pressure, Fatigue Rated Pressure Transducers
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute; Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 2296512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Media Liquid; Fluid
View Details
Pressure Sensors - Series 42/742 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Ultra high pressure transd. P3MBP/5kbar - 1-P3MBP/5000BAR - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute
View Details