The IT30XX is a family of digital, highspeed
units providing large buffer
capacities. These units can be utilized with
many communication languages along with
their ever-changing protocols. An on-board,
real-time clock provides programmable monitoring along
with low-power sleep states for battery operation. The units
can also be accessed via PC for additional remote data
collection.
The digital “state-of-the-art” electronics and
communications are combined with rugged, reliable straingage
technology to provide a highly accurate, well-built,
and reliable sensor. Other features optionally provided
include multiple ranges and temperature outputs.
This product’s flexibility and versatility, combined with years
of proven field operation, will provide an “Application-
Solution” for your most demanding specifications.
The brief specifications listed on the back are but a few of
the more important parameters of these units. Contact STI
to discuss your particular application.
Stellar Technology, Inc. | |
---|---|
Product Category | Pressure Sensors |
Product Number | IT30XX-15 |
Product Name | Series IT30XX - Intelligent Pressure Transducers |
Device Category | Sensor or Transducer |
Sensor Technology | Strain Gauge |
Measurement Type | Absolute (optional feature); Gauge (optional feature); Sealed (optional feature); Vacuum (optional feature) |
Media | Liquid; Gas |