Gems Sensors & Controls 3100S0010G05G000

Description
Gems Sensors 3100 series pressure transmitters offer consistent high levels of performance, reliability and stability in a wide range of compact package sizes. They feature all stainless steel wetted parts, a broad selection of electrical and pressure connections, and wide choice of electrical outputs to suit most applications. At the heart of the 3100 series is a sputter element that also provides exceptional temperature specifications. High proof pressures,Broad choice of outputs,Operating temperature: -40°C to +120°C ,Ideal for installations where space is at a premium,Stainless steel wetted parts,RoHS compliant,IP67 Rated,0.25% FS accuracy Pressure Reading Type = Gauge Minimum Pressure Reading = 0bar Maximum Pressure Reading = 10bar Accuracy = 0.25 % Output Type = Analogue Process Connection = BSP 1/4, G 1/4 Electrical Connection = Large DIN Connector Analogue Output = 0 - 10 V Response Time = 1 ms Maximum Current = 2 (Sink & Source) mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1365065 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gems Sensors 3100 series pressure transmitters offer consistent high levels of performance, reliability and stability in a wide range of compact package sizes. They feature all stainless steel wetted parts, a broad selection of electrical and pressure connections, and wide choice of electrical outputs to suit most applications. At the heart of the 3100 series is a sputter element that also provides exceptional temperature specifications. High proof pressures,Broad choice of outputs,Operating temperature: -40°C to +120°C ,Ideal for installations where space is at a premium,Stainless steel wetted parts,RoHS compliant,IP67 Rated,0.25% FS accuracy Pressure Reading Type = Gauge Minimum Pressure Reading = 0bar Maximum Pressure Reading = 10bar Accuracy = 0.25 % Output Type = Analogue Process Connection = BSP 1/4, G 1/4 Electrical Connection = Large DIN Connector Analogue Output = 0 - 10 V Response Time = 1 ms Maximum Current = 2 (Sink & Source) mA

Gems Sensors 3100 series pressure transmitters offer consistent high levels of performance, reliability and stability in a wide range of compact package sizes. They feature all stainless steel wetted parts, a broad selection of electrical and pressure connections, and wide choice of electrical outputs to suit most applications. At the heart of the 3100 series is a sputter element that also provides exceptional temperature specifications.
High proof pressures,Broad choice of outputs,Operating temperature: -40°C to +120°C ,Ideal for installations where space is at a premium,Stainless steel wetted parts,RoHS compliant,IP67 Rated,0.25% FS accuracy
Pressure Reading Type = Gauge
Minimum Pressure Reading = 0bar
Maximum Pressure Reading = 10bar
Accuracy = 0.25 %
Output Type = Analogue
Process Connection = BSP 1/4, G 1/4
Electrical Connection = Large DIN Connector
Analogue Output = 0 - 10 V
Response Time = 1 ms
Maximum Current = 2 (Sink & Source) mA

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Sensors
Product Number 1365065
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analogue
Unlock Full Specs
to access all available technical data

Similar Products

Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Pressure Transmitters - AS-PT - Fluid Components Intl. (FCI)
Fluid Components Intl. (FCI)
Specs
Device Category Sensor
Sensor Technology Strain Gauge; Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Differential Pressure Sensor - D6F-PH Series - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Differential
View Details
P/I Pressure Transducer - T8000 - Rotork plc
Specs
Device Category Sensor or Transducer
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details