Pressure Sensor ± 0.072PSI (±0.5kPa) Differential 16 b 3-SIP Module
The Sensirion SDP600 series of digital differential pressure sensors offer superb performance and are targeted at low-cost high-volume applications. These sensors are for use with air or other non-aggressive gases and deliver accurate and stable results even at very low differential pressures. The SDP600 series operates from a supply voltage of 3.3V and features a digital 2-wire interface enabling easy direct connection to a suitable microprocessor. The measurement signal is internally linearized and temperature compensated. The SDP6x1 devices (123-7139 & 123-7142) are optimized for measure mass flow or standard volume flow measurements in a bypass configuration. The SDP6x6 devices (123-7140 & 123-7143) include a power saving feature which effectively puts the sensors into standby mode between measurements.
Pressure Reading Type = Differential
Minimum Pressure Reading = -500Pa
Maximum Pressure Reading = 500Pa
Accuracy = 3 %
Output Type = Digital
Media Measured = Air, Nitrogen Gas, Oxygen Gas
Process Connection = 5.2 mm Tube
Response Time = 4.6 ms
Maximum Current = <6 mA
Supply Voltage = 3.6 V
DigiKey | RS Components, Ltd. | |
---|---|---|
Product Category | Pressure Sensors | Pressure Sensors |
Product Number | 1649-1035-ND | 1237139 |
Product Name | Pressure Sensors, Transducers | |
Device Category | Sensor | Sensor |
Measurement Type | Differential | Differential |
Features | Temperature Compensated | |
Working Pressure Range | 0.0720 psi (0.0507 m H2O) | -0.0725 to 0.0725 psi (-0.0510 to 0.0510 m H2O) |
Accuracy | 3 ±% FS | 3 ±% FS |