• Accuracy: ±0.5% Typ
• Fully Calibrated and Temperature Compensated
• Internal Voltage Regulation
• Interchangeable Unit to Unit ±1%
• Computer Trimmed to Insure Accuracy and Repeatability
• Long Term Stability ±1%
• Operating Temperature Range -55 to 125°C
• Rugged Temperature Resistant Valox Case and Connector
OMEGA Engineering, Inc. | |
---|---|
Product Category | Pressure Sensors |
Product Number | PX105-5V Series |
Product Name | Fast Response Pressure Transducer |
Device Category | Sensor or Transducer |
Sensor Technology | Mechanical Deflection; Semiconductor Piezoresistive |
Measurement Type | Gauge |
Media | Liquid; Gas |
Signal Output | Analog Voltage |