Honeywell's stainless steel 19C, 19U, and 19 Vacuum Gage Series sensors were developed for pressure applications that involve measurement of hostile media in harsh environments compatible with 316 stainless steel. The special Vacuum Gage Series sensors are specifically designed for applications that can be exposed to vacuum.
The 19C Series are calibrated and temperature compensated. They are available for use with either a constant voltage or current source. They feature a variety of pressure connections to allow use in a wide range of OEM equipment. The 19U Series is uncompensated for applications that use their own specialized circuit designs. The 19C and 19U Series are rugged and reliable transducers for use in a wide variety of pressure sensing applications where corrosive liquids or gases are monitored.
PRESS SENSOR, 100PSI, VACUUM GAUGE, VOLT; Operating Pressure Max:100psi; Sensor Output:Voltage; Pressure Measurement Type:Vacuum Gauge; Voltage Rating:10VDC; Port Style:1/8" - 27 NPT; Supply Current:-; Product Range:19C Series RoHS Compliant: Yes
Honeywell's stainless steel 19C Vacuum Gage Series sensors were developed for pressure applications that involve measurement of hostile media in harsh environments compatible with 316 stainless steel. The special Vacuum Gage Series sensors are specifically designed for applications that can be exposed to vacuum. The 19C Series are calibrated and temperature compensated. They are available for use with either a constant voltage or current source. They feature a variety of pressure connections to allow use in a wide range of OEM (Original Equipment Manufacturer) equipment. The 19C Series sensors are rugged and reliable transducers for use in a wide variety of pressure sensing applications where corrosive liquids or gases are monitored.
Features:
Honeywell Sensing & IoT | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | Pressure Sensors | Pressure Sensors | Pressure Sensors |
Product Number | 19C100PV4K | 18M3864 | 70120568 |
Product Name | 19 mm Series Heavy Duty Pressure Transducer, compensated, 0 psi to 100 psi, vacuum gage, 1/8-27 NPT, 10 Vdc excitation | Press Sensor, 100Psi, Vacuum Gauge, Volt; Operating Pressure Max Honeywell | Transducer, Pressure, Vacuum Gage, Compensated, 0 psi to 100 psi Pressure Range |
Device Category | Sensor or Transducer | Sensor; Sensor or Transducer | Sensor or Transducer |
Measurement Type | Absolute; Gauge | Gauge; Vacuum Gauge | Gauge |
Media | Liquid; Gas | ||
Features | Temperature Compensated | ||
Working Pressure Range | 0.0 to 100 psi (0.0 to 70.38 m H2O) | ? to 100 psi (? to 70.38 m H2O) | 100 psi (70.38 m H2O) |