The ADCA series of Amplified low pressure sensors are based upon a proprietary technology to reduce all output offset or common mode errors. This model provides a ratiometric 4-volt output with superior output offset characteristics. Output offset errors due to change in temperature, stability to warm-up, stability to long time period, and position sensitivity are all significantly reduced when compared to conventional compensation methods. In addition the sensor utilizes a silicon, micromachined, stress concentration enhanced structure to provide a very linear output to measured pressure.
These calibrated and temperature compensated sensors give an accurate and stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like.
The output of the device is ratiometric to the supply voltage over a supply voltage range of 4.5 to 5.5 volts.
Pressure Sensor 0.04PSI (0.25kPa) Vented Gauge Male - 0.19" (4.83mm) Tube, Dual 0.25 V ~ 4.25 V 4-SIP Module
All Sensors Corp. | DigiKey | |
---|---|---|
Product Category | Pressure Sensors | Pressure Sensors |
Product Number | 1 INCH-G-4V-PRIME | 1INCH-G-4V-PRIME-ND |
Product Name | Pressure Sensor - ADCA Series | Pressure Sensors, Transducers |
Device Category | Sensor | Sensor |
Measurement Type | Gauge | Gauge |
Media | Gas | |
Features | Temperature Compensated | Temperature Compensated |