Honeywell TruStability™ TSC Series are piezoresistive silicon pressure sensors offering a ratiometric analog output for reading pressure over the specified full scale pressure span and temperature range.
The differential versions allow measurement of pressure between two pressure ports. Gage versions are referenced to atmospheric pressure and provide an output proportional to pressure variations from atmosphere.
The TSC Series sensors are intended for use with non-corrosive, non-ionic gases, such as air. Port 1 can also be used for non-corrosive, non-ionic liquids on sensors rated above 60 mbar | 6 kPa | 1 psi.
The TSC Series offer numerous package styles and mounting options, making it easier for device manufacturers to integrate the product into their applications. These sensors offer infinite resolution on the pressure signal. Frequency response is also typically limited only by the end user’s system.
All products are designed and manufactured according to ISO 9001.
Pressure Sensor 150PSI (1034.21kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0 mV ~ 45.75 mV (5V) 8-DIP (0.524", 13.30mm), Top Port
Honeywell Sensing & IoT | DigiKey | |
---|---|---|
Product Category | Pressure Sensors | Pressure Sensors |
Product Number | TSCDANN150PGUCV | 480-5824-ND |
Product Name | TruStability™ TSC Series, Compensated/Unamplified, analog, DIP AN: single axial barbed port, gage, 0 psi to 150 psi | Pressure Sensors, Transducers |
Device Category | Sensor | Sensor |
Sensor Technology | Semiconductor Piezoresistive | |
Measurement Type | Absolute; Differential; Gauge | Gauge |
Media | Liquid; Gas | |
Features | Temperature Compensated | Temperature Compensated |