PMP300 , 2000 PSI , Pressure Sensor (OEM) , 0-10 VDC Output , Stainless Steel , 1/4-18-NPT Thread , Relative , Din Connector
FUTEK Advanced Sensor Technology, Inc. | |
---|---|
Product Category | Pressure Sensors |
Product Number | FSH03107 |
Product Name | PMP300 Pressure Sensor (OEM) |
Device Category | Sensor or Transducer |
Sensor Technology | Strain Gauge |
Measurement Type | Gauge |
Media | Liquid; Gas |