All Sensors Corp. Pressure Sensor - SAMP Series 1 PSI-D1-4V-SMINI-P1BS-PC

Description
The Miniature Amplified line of pressure sensors is based upon technology developed over years of development in the pressure sensor industry. This model provides a ratiometric 4-volt output with superior output characteristics. The sensor housing has been designed specifically to reduce package induced parasitic stress and strain. In addition the sensor utilizes a silicon, micromachined, stress concentration enhanced structure to provide a very linear output to measured pressure. These calibrated and temperature compensated sensors give an accurate and stable output over a wide temperature range. Each sensor is internally compensated using an ASIC compensation technique. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. The output of the device is ratiometric to the supply voltage over a supply voltage range of 4.5 to 5.5 volts.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor - SAMP Series - 1 PSI-D1-4V-SMINI-P1BS-PC - All Sensors Corp.
Morgan Hill, CA, United States
Pressure Sensor - SAMP Series
1 PSI-D1-4V-SMINI-P1BS-PC
Pressure Sensor - SAMP Series 1 PSI-D1-4V-SMINI-P1BS-PC
The Miniature Amplified line of pressure sensors is based upon technology developed over years of development in the pressure sensor industry. This model provides a ratiometric 4-volt output with superior output characteristics. The sensor housing has been designed specifically to reduce package induced parasitic stress and strain. In addition the sensor utilizes a silicon, micromachined, stress concentration enhanced structure to provide a very linear output to measured pressure. These calibrated and temperature compensated sensors give an accurate and stable output over a wide temperature range. Each sensor is internally compensated using an ASIC compensation technique. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. The output of the device is ratiometric to the supply voltage over a supply voltage range of 4.5 to 5.5 volts.

The Miniature Amplified line of pressure sensors is based upon technology developed over years of development in the pressure sensor
industry. This model provides a ratiometric 4-volt output with superior output characteristics. The sensor housing has been designed
specifically to reduce package induced parasitic stress and strain. In addition the sensor utilizes a silicon, micromachined, stress concentration
enhanced structure to provide a very linear output to measured pressure.

These calibrated and temperature compensated sensors give an accurate and stable output over a wide temperature range. Each sensor is
internally compensated using an ASIC compensation technique. This series is intended for use with non-corrosive, non-ionic working fluids
such as air, dry gases and the like.

The output of the device is ratiometric to the supply voltage over a supply voltage range of 4.5 to 5.5 volts.

Supplier's Site Datasheet

Technical Specifications

  All Sensors Corp.
Product Category Pressure Sensors
Product Number 1 PSI-D1-4V-SMINI-P1BS-PC
Product Name Pressure Sensor - SAMP Series
Device Category Sensor
Measurement Type Differential
Media Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor - SAMP Series - 15 PSI-D1-4V-SMINI - All Sensors Corp.
Specs
Device Category Sensor
Measurement Type Differential
Media Gas
View Details
Pressure Sensor - 5 INCH-D-DO - All Sensors Corp.
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range -0.1806 to 0.1806 psi (-0.1271 to 0.1271 m H2O)
View Details
2 suppliers
Pressure Sensor - AXCA Series - 2.5 PSI-G-4V - All Sensors Corp.
Specs
Device Category Sensor
Measurement Type Gauge
Media Gas
View Details
Pressure Sensor - BLCR Series - BLCR-L10D-D4 - All Sensors Corp.
Specs
Device Category Sensor
Sensor Technology based on All Sensors’ CoBeam2 TM Technology
Measurement Type Differential
View Details
2 suppliers