TRANSDUCER 1-5VDC 2500PSI
TRANSDUCER 1-5VDC 2500PSI
DigiKey | Acme Chip Technology Co., Limited | |
---|---|---|
Product Category | Pressure Sensors | Pressure Sensors |
Product Number | 223-1061-ND | M5144-000004-2K5PG |
Product Name | Pressure Sensors, Transducers - Industrial | Sensors, Transducers - Pressure Sensors, Transducers - Industrial |
Device Category | Sensor or Transducer | Sensor |
Measurement Type | Gauge | Gauge |
Signal Output | Analog Voltage | Analog Voltage; Analog Voltage |
Features | Temperature Compensated |