PRESSURE SENSOR WIRELESS 2.4GHZ
DigiKey | |
---|---|
Product Category | Pressure Sensors |
Product Number | 725-IWPT-C0184-00-ND |
Product Name | Pressure Sensors, Transducers - Industrial |
Device Category | Sensor |
Measurement Type | Gauge |
Signal Output | Analog Voltage; Analog Current |
Features | Temperature Compensated |