Linn Gear Co. Datasheets for Helical Gears
Helical gears are cylindrilical gears whose teeth are not parallel to the axis of rotation. The teeth are angled and appear as a segment of a helix. Helical gears can transmit power between parallel or right angle axes.
Helical Gears: Learn more
| Product Name | Notes |
|---|---|
| Steel helical gears in 16, 12, 10, 8 and 6 Transverse Diametral Pitch, 14 1/2° Normal Pressure Angle and 45° Helix Angle are stocked both with and without hubs. Right... |