1/10λ First Surface Mirrors are ideal for demanding beam steering and reflection applications in the visible and IR spectra. With a precision fused silica substrate, the mirrors feature a low coefficient of thermal expansion while being highly durable and resistant to abrasion.
Edmund Optics Inc. | |
---|---|
Product Category | Optical Mirrors |
Product Number | NT84-411 |
Product Name | 1/10 Wave Mirror 30mm Diameter Enhanced Aluminum Coating |
Mirror Types | Flat Mirror |
Diameter/Width | 30 mm (1.18 inch) |
Thickness | 5 mm (0.1969 inch) |
Mirror Shape | Round |