A flow control regulator which provides unidirectional flow control and enables the regulation of the speed of a cylinder by controlling the exhaust or supply air flow.
Compact design with easily accessible adjustment control. Optimised positioning reduces tube kinks
Manufacturer Series = 7060
Type = Exhaust
Inlet Port Type = Threaded
Threaded Inlet Port = G 1/4 Male
Outlet Port Type = Tube
Tube Outlet Port = 10mm
Minimum Outlet Pressure = 1bar
Maximum Outlet Pressure = 10bar
Threaded Inlet Thread Gender = Male
Threaded Inlet Thread Standard = G
RS Components, Ltd. | |
---|---|
Product Category | Flow Orifices and Flow Restrictors |
Product Number | 6192206 |
Fitting Type | Exhaust |