Southwire Company, LLC Extension Cord 035323323

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 035323323 - Southwire Company, LLC
Carrollton, GA, USA
Extension Cord
035323323
Extension Cord 035323323
BEIGE COLOR 6 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL APPROVAL AIR CONDITIONER, POWER TOOL APPLICATION 125 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SPT-3, VINYL, -20 TO 60 DEG C CORD TYPE MALE PLUG 90 DEGREE INLET APPLICABLE STANDARD OSHA 3532 MODEL
  • BEIGE COLOR
  • 6 FT
  • NEMA 5-15P, NEMA 5-15R CONFIGURATION
  • UL APPROVAL
  • AIR CONDITIONER, POWER TOOL APPLICATION
  • 125 V VOLTAGE RATING
  • 15 AMPERE AT 125 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • 14 AWG CONDUCTOR SIZE
  • SPT-3, VINYL, -20 TO 60 DEG C CORD TYPE
  • MALE PLUG 90 DEGREE INLET
  • APPLICABLE STANDARD OSHA
  • 3532 MODEL
Supplier's Site Datasheet
Extension Cord - 035323323 - Southwire Company, LLC
Carrollton, GA, USA
Extension Cord
035323323
Extension Cord 035323323
BEIGE COLOR 6 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL APPROVAL AIR CONDITIONER, POWER TOOL APPLICATION 125 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SPT-3, VINYL, -20 TO 60 DEG C CORD TYPE MALE PLUG 90 DEGREE INLET APPLICABLE STANDARD OSHA 3532 MODEL
  • BEIGE COLOR
  • 6 FT
  • NEMA 5-15P, NEMA 5-15R CONFIGURATION
  • UL APPROVAL
  • AIR CONDITIONER, POWER TOOL APPLICATION
  • 125 V VOLTAGE RATING
  • 15 AMPERE AT 125 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • 14 AWG CONDUCTOR SIZE
  • SPT-3, VINYL, -20 TO 60 DEG C CORD TYPE
  • MALE PLUG 90 DEGREE INLET
  • APPLICABLE STANDARD OSHA
  • 3532 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 035323323
Product Name Extension Cord
Approvals UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Female End Type NEMA 1-15R
Unlock Full Specs
to access all available technical data

Similar Products

SI 32 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm - 398002-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
 - 1373341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cord Color Red
Male End Type C14
Female End Type C13
View Details
Cordset - SF-524-M - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Cord Color Black
Number of Conductors 3
Wire Shape Round
View Details
72
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 72.01 inch (1829 mm)
View Details