Southwire Company, LLC Extension Cord 041878802

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 041878802 - Southwire Company, LLC
Carrollton, GA, USA
Extension Cord
041878802
Extension Cord 041878802
YELLOW COLOR 25 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL (CANADA AND US), CUL, ETL APPROVAL INDOOR/OUTDOOR APPLICATION 125 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJTW, VINYL, -40 TO 60 DEG C CORD TYPE 3 OUTLET(S) TRI-SOURCE[R] BRAND APPLICABLE STANDARD OSHA CONDUCTOR 65/30 BARE COPPER STRANDING CABLE OUTER DIAMETER 0.42 INCH 4187 MODEL
  • YELLOW COLOR
  • 25 FT
  • NEMA 5-15P, NEMA 5-15R CONFIGURATION
  • UL (CANADA AND US), CUL, ETL APPROVAL
  • INDOOR/OUTDOOR APPLICATION
  • 125 V VOLTAGE RATING
  • 15 AMPERE AT 125 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • 12 AWG CONDUCTOR SIZE
  • SJTW, VINYL, -40 TO 60 DEG C CORD TYPE
  • 3 OUTLET(S)
  • TRI-SOURCE[R] BRAND
  • APPLICABLE STANDARD OSHA
  • CONDUCTOR 65/30 BARE COPPER STRANDING
  • CABLE OUTER DIAMETER 0.42 INCH
  • 4187 MODEL
Supplier's Site Datasheet
Extension Cord - 041878802 - Southwire Company, LLC
Carrollton, GA, USA
Extension Cord
041878802
Extension Cord 041878802
YELLOW COLOR 25 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL (CANADA AND US), CUL, ETL APPROVAL INDOOR/OUTDOOR APPLICATION 125 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJTW, VINYL, -40 TO 60 DEG C CORD TYPE 3 OUTLET(S) TRI-SOURCE[R] BRAND APPLICABLE STANDARD OSHA CONDUCTOR 65/30 BARE COPPER STRANDING CABLE OUTER DIAMETER 0.42 INCH 4187 MODEL
  • YELLOW COLOR
  • 25 FT
  • NEMA 5-15P, NEMA 5-15R CONFIGURATION
  • UL (CANADA AND US), CUL, ETL APPROVAL
  • INDOOR/OUTDOOR APPLICATION
  • 125 V VOLTAGE RATING
  • 15 AMPERE AT 125 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • 12 AWG CONDUCTOR SIZE
  • SJTW, VINYL, -40 TO 60 DEG C CORD TYPE
  • 3 OUTLET(S)
  • TRI-SOURCE[R] BRAND
  • APPLICABLE STANDARD OSHA
  • CONDUCTOR 65/30 BARE COPPER STRANDING
  • CABLE OUTER DIAMETER 0.42 INCH
  • 4187 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 041878802
Product Name Extension Cord
Approvals UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Female End Type NEMA 1-15R
Unlock Full Specs
to access all available technical data

Similar Products

 - 6266723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cord Color Black
Male End Type C19
Female End Type Schuko
View Details
Continental European 6Amp Power Cord - 86230010 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Cordset - SF-536-P - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Cord Color Black
Number of Conductors 3
Wire Shape Round
View Details
2 suppliers
12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details