Applications include the wiring of switch, control metering, relay and instrument panels of power switchgear as well as internal connections in rectifier equipment and in motor starters and controllers.
Features and Benefits. ·PVC insulated flexible tri-rated cable. ·Plain annealed copper conductors. ·Heat resisting PVC insulation
Cross Sectional Area = 6 mm²
Sheath Colour = Mid-blue
Length = 100m
American Wire Gauge = 10 AWG
Current Rating = 53 A
Core Strands = 84/0.3mm
Voltage Rating = 1 kV, 600 V
Maximum Operating Temperature = +105 (Air) °C, +60 (Oil) °C
Number of Strands = 84
Outer Diameter = 5.1mm
RS Components, Ltd. | |
---|---|
Product Category | AC Power Cords |
Product Number | 8111476 |
Cord Color | Mid-blue |