Brennenstuhl has introduced this open cable reel that has been made from rust resistant and galvanised sheet steel. A unique feature of BREMAXX® cable, that is sturdy, highly flexible even in temperatures as low as -35°C. Furthermore, there is an ergonomic cable guide handle to ensure perfect cable management during winding. Three British Standard (BS) sockets provide plenty of outlets for your devices with self-closing covers to provide protection against dust and any contamination.
Reel Length = 50m
Socket Type = Type G - British 3-pin
Voltage Rating = 250 V ac
Number of Sockets = 3
Current Rating Unwound = 13A
Housing Type = Open Reel
Colour = Grey
RS Components, Ltd. | |
---|---|
Product Category | AC Power Cords |
Product Number | 1228239 |
Rated Voltage | 250 volts |