Brought to you from RS Pro, a series of C14 plug leads. This moulded C14 socket power cable is left non-terminated at one end, and is ideal for flexibility in appliance installation. It is also perfect where an extension to a C13 socket is required. C13/14 connections are typically used with computer monitors and larger domestic or commercial appliances. All models are highly reliable and excellent quality.
Connector A = Unterminated
Connector B = C14
Length = 5m
Current Rating = 10 A
Sheath Colour = Black
Voltage Rating = 250 V
Connector A Gender = Male
Connector B Angle = Right Angle
Connector B Gender = Male
Connector B Type = IEC
RS Components, Ltd. | |
---|---|
Product Category | AC Power Cords |
Product Number | 449326 |
Cord Color | Black |
Male End Type | Unterminated |
Female End Type | C14 |