Compact reels with hand grip and winding knob. Integral thermal cut-out for safety. PVC cable BS6500. Flash tested to 4kV. Meets BS 6500, BS 1363, EN 61242
Reel Length = 10m
Socket Type = Type G - British
Voltage Rating = 240 V
Number of Sockets = 4
Current Rating Unwound = 13A
Housing Type = Cassette Reel
RS Components, Ltd. | |
---|---|
Product Category | AC Power Cords |
Product Number | 4708118 |
Rated Voltage | 240 volts |