Quail Electronics AS/NZS 4417 AUSTRALIA GREY to ROJ HOME // Power Cords // International Power Cords // Australia Power Cords 8534.120

Datasheet

Suppliers

Company
Product
Description
Supplier Links
AS/NZS 4417 AUSTRALIA GREY to ROJ HOME // Power Cords // International Power Cords // Australia Power Cords - 8534.120 - Quail Electronics
Livermore, CA, United States
AS/NZS 4417 AUSTRALIA GREY to ROJ HOME // Power Cords // International Power Cords // Australia Power Cords
8534.120
AS/NZS 4417 AUSTRALIA GREY to ROJ HOME // Power Cords // International Power Cords // Australia Power Cords 8534.120
Our 8534 series features the 3-prong, Grey AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with an ROJ. These Australian power cords are ideal for powering your custom equipment. This power cord will plug into the standard Australian wall outlet on one end and will hard-wire into your equipment on the other end. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 8534.120 is a grey Australian power cord that carries the SAA approval and is rated at 10A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa

  • Our 8534 series features the 3-prong, Grey AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with an ROJ.
  • These Australian power cords are ideal for powering your custom equipment. This power cord will plug into the standard Australian wall outlet on one end and will hard-wire into your equipment on the other end.
  • An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation.
  • The 8534.120 is a grey Australian power cord that carries the SAA approval and is rated at 10A - 250V.
  • This Australian power cord can also be used in the following countries:
    Algeria
    Christmas Island (Australia)
    Cocos Islands (Australia)
    Cook Island (N.Z.)
    Fiji
    Kiribati
    Nauru
    New Zealand
    Norfolk Island (Australia)
    Papua New Guinea
    Uruguay
    Vanuatu
    Western Samoa
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8534.120
Product Name AS/NZS 4417 AUSTRALIA GREY to ROJ HOME // Power Cords // International Power Cords // Australia Power Cords
Cord Color GREY
Approvals RoHS; Standards Association of Australia
Number of Conductors 3
Male End Type Male Hard Wired Stripped; AS 3112
Unlock Full Specs
to access all available technical data

Similar Products

Cordset - SF-522-Q17 - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Cord Color Black
Number of Conductors 3
Wire Shape Round
View Details
Cord Sets 10 A, United Kingdom, 2.5 m, Connector IEC C13, H05VV-F3G1.0, black - 6044.0215 - SCHURTER Inc
Specs
Approvals BSI
Cord Length 98.43 inch (2500 mm)
Jacket Material Polyvinyl Chloride
View Details
Argentina 10Amp Cord Set w/Angled C13 Connector - 86270030 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details