Current Rating: 10A
Voltage Rating: 125VAC
Length: 3.05m/10.0ft
Temperature Rating: -15ºC to +60ºC
Plug Type: Angled NEMA 5-15
Plug Color: Black
Connector Type: Unterminated
Cable Style: North Am.
Conductor Size: 18 AWG
Number of Conductors: 3
Cond. Color Code: Brown/Blue/Green-Yel
Cable Type: SJT
Cable Color: Black
Cable Standard: UL 62
Approx. Outer Diameter: 7.62mm - 8.51mm
General Material: PVC
CE Marking: no
REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.
Interpower | |
---|---|
Product Category | AC Power Cords |
Product Number | 86450010 |
Product Name | North American Angled Nema 5-15 Power Cord |
Cord Color | Black |
Approvals | UL Listing Mark; UL 62 |
Number of Conductors | 3; 3 |
Male End Type | NEMA 5-15P; Angled NEMA 5-15 |
Cord Length | 120 inch (3050 mm) |