Current Rating: 10A
Voltage Rating: 250VAC
Length: 2.00m/6.56ft
Temperature Rating: -15ºC to 70ºC
Plug Type: United Kingdom BS 1363/A
Plug Color: Black
Connector Type: Unterminated
Cable Style: International
Conductor Size: 1.0mm²
Number of Conductors: 3
Cond. Color Code: Brown/Blue/Green-Yel
Cable Type: H05VV-F
Cable Color: Black
Cable Standard: EN 50525/IEC 60227
Approx. Outer Diameter: 6.3mm to 8.0mm
General Material: PVC
CE Marking: no
REMARKS: Plug contains BS1362 13A fuse. NOTE: The raw cable used in this assembly is rated -40ºC to +70ºC (non-flexing).
Interpower | |
---|---|
Product Category | AC Power Cords |
Product Number | 86240300 |
Product Name | United Kingdom/Ireland 10A Power Cord |
Cord Color | Black |
Approvals | EN 50525/IEC 60227 |
Number of Conductors | 3; 3 |
Male End Type | BS 1363; United Kingdom BS 1363/A |
Cord Length | 78.74 inch (2000 mm) |