Interpower International 3x4.0mm² H05VV-F Cable 86065050

Description
Int'l Current Rating: 32A Int'l Voltage Rating: 300 / 500VAC N.A. Current Rating: A N.A. Voltage Rating: VAC Int'l Min Fix Inst Op Temp: -40ºC Int'l Max Fix Inst Op Temp: +70ºC Int'l Min Flex Op Temp: -15°ºC Min Bend Radius: See Remarks Cable Style: International Int'l Conductor Size: 4.00mm² Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Int'l Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525/IEC 60227 Approx. Outer Diameter: 10.5mm-13.1mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: no CE Marking: yes REMARKS: Min. bend radius is dependant on the application. See HD516, NEC or call Technical Support for assistance.
Request a Quote
Description
Int'l Current Rating: 32A Int'l Voltage Rating: 300 / 500VAC N.A. Current Rating: A N.A. Voltage Rating: VAC Int'l Min Fix Inst Op Temp: -40ºC Int'l Max Fix Inst Op Temp: +70ºC Int'l Min Flex Op Temp: -15°ºC Min Bend Radius: See Remarks Cable Style: International Int'l Conductor Size: 4.00mm² Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Int'l Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525/IEC 60227 Approx. Outer Diameter: 10.5mm-13.1mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: no CE Marking: yes REMARKS: Min. bend radius is dependant on the application. See HD516, NEC or call Technical Support for assistance.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
International 3x4.0mm² H05VV-F Cable - 86065050 - Interpower
Oskaloosa, IA, United States
International 3x4.0mm² H05VV-F Cable
86065050
International 3x4.0mm² H05VV-F Cable 86065050
Int'l Current Rating: 32A Int'l Voltage Rating: 300 / 500VAC N.A. Current Rating: A N.A. Voltage Rating: VAC Int'l Min Fix Inst Op Temp: -40ºC Int'l Max Fix Inst Op Temp: +70ºC Int'l Min Flex Op Temp: -15°ºC Min Bend Radius: See Remarks Cable Style: International Int'l Conductor Size: 4.00mm² Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Int'l Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525/IEC 60227 Approx. Outer Diameter: 10.5mm-13.1mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: no CE Marking: yes REMARKS: Min. bend radius is dependant on the application. See HD516, NEC or call Technical Support for assistance.

Int'l Current Rating: 32A

Int'l Voltage Rating: 300 / 500VAC

N.A. Current Rating: A

N.A. Voltage Rating: VAC

Int'l Min Fix Inst Op Temp: -40ºC

Int'l Max Fix Inst Op Temp: +70ºC

Int'l Min Flex Op Temp: -15°ºC

Min Bend Radius: See Remarks

Cable Style: International

Int'l Conductor Size: 4.00mm²

Number of Conductors: 3

Cond. Color Code: Brown/Blue/Green-Yellow

Int'l Cable Type: H05VV-F

Cable Color: Black

Cable Standard: EN 50525/IEC 60227

Approx. Outer Diameter: 10.5mm-13.1mm

General Material: PVC

Oil Resistant: no

Fillerless: yes

Shielded: no

CE Marking: yes

REMARKS: Min. bend radius is dependant on the application. See HD516, NEC or call Technical Support for assistance.

Buy Now

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86065050
Product Name International 3x4.0mm² H05VV-F Cable
Cord Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Japanese Power Cord - 86277310 - Interpower
Specs
Cord Color Gray
Approvals JIS C 3306 and 3005
Number of Conductors 3; 3
View Details
Japanese Cord Set with Angled C13 Connector - 86277030 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details
North American 3x12 AWG SJTOOW Cable - 86060300 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Danish 10Amp Cord Set W/C13 Connector - 86280040 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details