Current Rating: 15A
Voltage Rating: 125VAC
Length: 2.00m/6.56ft
Temperature Rating: -10°C to 60°C
Plug Type: IEC 60320 Sheet E
Plug Color: Black
Connector Type: IEC 60320 C13
Connector Color: Black
Cable Style: Japanese
Conductor Size: 2.0mm²
Number of Conductors: 3
Cable Type: VCTF
Cable Color: Black
Cable Standard: JIS C 3306
Approx. Outer Diameter: 8.5mm
General Material: PVC
CE Marking: no
Interpower | |
---|---|
Product Category | AC Power Cords |
Product Number | 86254951 |
Product Name | Japanese Jumper Cord Set |
Cord Color | Black |
Approvals | JIS C 3306 |
Number of Conductors | 3; 3 |
Male End Type | JIS 8303; IEC 60320 Sheet E |
Cord Length | 78.74 inch (2000 mm) |