Bervina Ltd. Stainless Steel Keyless Locking Devices BS-7

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Keyless Locking Devices - BS-7 - Bervina Ltd.
Budapest, Hungary
Stainless Steel Keyless Locking Devices
BS-7
Stainless Steel Keyless Locking Devices BS-7
Bervina Taper Bushes provide zero backlash connection to hubs and shafts accommodating high torque. Products are available made of stainless steel and carbon steel. Bervina keyless bushing can be used on small shaft applications: inside diameter from 4 mm to 20 mm zero backlash provides precise radial and axial adjustment on shafts able to mount over existing keyways axial and radial adjustability easy installation, adjustment and removal

Bervina Taper Bushes provide zero backlash connection to hubs and shafts accommodating high torque. Products are available made of stainless steel and carbon steel. Bervina keyless bushing can be used on small shaft applications:

  • inside diameter from 4 mm to 20 mm
  • zero backlash
  • provides precise radial and axial adjustment on shafts
  • able to mount over existing keyways
  • axial and radial adjustability
  • easy installation, adjustment and removal
Supplier's Site

Technical Specifications

  Bervina Ltd.
Product Category Shaft-Hub Locking Devices
Product Number BS-7
Product Name Stainless Steel Keyless Locking Devices
Application Internal (Thru Bore)
Design Units Metric
Shaft Diameter. 0.4724 inch (12 mm)
Hub Diameter 0.2756 inch (7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

QD® Weld-on Hubs - 50SKW - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Application External
Design Units English
Clamping Length 1.25 inch (31.75 mm)
View Details
.250
Keystone Electronics Corp.
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Locking Assembly - CB3 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 37168 Ft-lbs (50400 N-m)
Maximum Axial Load 123640 lbs (56073 kg)
View Details
Keyless Shaft Locking Assembly - LD080 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design Units Metric
View Details