Quanta QSSC-S99K: Optimized 1U server from world leading datacenter solution provider
Processor Support: (2) Intel® Xeon® 5500/5600 series processors
Chipset: Intel® 5500 Chipset (Tylersburg-24D) + ICH10R
Memory Support: (18) DDR3 800/1066/1333 UDIMM (w/ ECC) or RDIMM slots
HDD Support: (4) 3.5" or (10) 2.5" Hot-Swap SAS II /SATA II HDDs
Power Supply: (2) 650W 1+1 redundant PSUs
Ideal Applications:
Yang Ming International Corporation | |
---|---|
Product Category | Network Servers |
Product Number | QSSC-S99K |
Server Type | Network Server |
Form Factor | Rack Mounted |
Operating System | Microsoft Windows; Linux |
Other Features | Redundant Power Supplies |