Parco Scientific Company Adam Core Portable Balances CQT202

Description
The Core series from Adam Equipment is the best choice for simple operation and economy. The tough durable ABS housing is designed to withstand field and laboratory environments, while being easy to clean and protected from accidental spills. With built-in ShockProtect™ protection Core balances can handle excessive overloads without a problem. Complete with a removable draft shield, AC adapter, plus integral security slot, Core balances are ready to work right out of the box. strong>Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> Backlit LCD display and simple 4 button operation Stainless steel pan with removable draft shield External calibration Full range tare with dual tare keys Power with AC adapter or 6 x AA batteries Auto sleep and power down function to save battery life Lock down mounting slot for Kensington™ type lock 9 weighing units Applications: Weighing, percentage weighing, parts counting, below balance weighing, weight accumulation

Suppliers

Company
Product
Description
Supplier Links
Adam Core Portable Balances - CQT202 - Parco Scientific Company
Westland, MI, USA
Adam Core Portable Balances
CQT202
Adam Core Portable Balances CQT202
The Core series from Adam Equipment is the best choice for simple operation and economy. The tough durable ABS housing is designed to withstand field and laboratory environments, while being easy to clean and protected from accidental spills. With built-in ShockProtect™ protection Core balances can handle excessive overloads without a problem. Complete with a removable draft shield, AC adapter, plus integral security slot, Core balances are ready to work right out of the box. strong>Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> Backlit LCD display and simple 4 button operation Stainless steel pan with removable draft shield External calibration Full range tare with dual tare keys Power with AC adapter or 6 x AA batteries Auto sleep and power down function to save battery life Lock down mounting slot for Kensington™ type lock 9 weighing units Applications: Weighing, percentage weighing, parts counting, below balance weighing, weight accumulation

The Core series from Adam Equipment is the best choice for simple operation and economy. The tough durable ABS housing is designed to withstand field and laboratory environments, while being easy to clean and protected from accidental spills. With built-in ShockProtect™ protection Core balances can handle excessive overloads without a problem. Complete with a removable draft shield, AC adapter, plus integral security slot, Core balances are ready to work right out of the box.
strong>Features:
ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;">

  • Backlit LCD display and simple 4 button operation
  • Stainless steel pan with removable draft shield
  • External calibration
  • Full range tare with dual tare keys
  • Power with AC adapter or 6 x AA batteries
  • Auto sleep and power down function to save battery life
  • Lock down mounting slot for Kensington™ type lock
  • 9 weighing units
  • Applications: Weighing, percentage weighing, parts counting, below balance weighing, weight accumulation
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Scales and Balances
Product Number CQT202
Product Name Adam Core Portable Balances
Capacity 0.4410 lbs (0.2000 kg)
Unlock Full Specs
to access all available technical data

Similar Products

multi-head weighers, tna intelli-weigh® alpha - tna intelli-weigh ® 314α - TNA Solutions Pty. Ltd.
Specs
Display Other; Color touch screen monitor
Ratings / Certifications IP67
Capacity 0.0176 to 2.21 lbs (0.0080 to 1 kg)
View Details
Belt Scale - Milltronics WD600 - Siemens Process Instrumentation
Siemens Process Instrumentation
Specs
Type Checkweigher, In-Motion; Conveyor Scale; Weigh Module / Assembly
Display None
Interface Other Interface
View Details
Weighing Hook incl. ISO Calibration Certificate - 5851748 - PCE Instruments / PCE Americas Inc.
Specs
Type Hanging Scale / Balance
Display Digital Display
Features Battery Powered
View Details
Raptor Checkweigher -  - Fortress Technology, Inc.
Fortress Technology, Inc.
View Details