PCE-PB 150N is a multipurpose industrial platform scale. This heavy-duty digital balance features a removable stainless steel pan for easy cleaning. The scale weighs units in either grams (g), kilograms (kg), pounds (lbs) or Newtons (N), and is powered by battery or AC power. Ideal for shipping, receiving, manufacturing and general purpose use, this versatile scale has a large LCD for easy viewing, simple 4-button operation and a USB interface for connecting to a PC.
The low-profile design of this scale allows boxes and cartons to slide easily on and off the stainless steel weighing platform. The scale's display features a waterproof keyboard and can be placed up to 1 m / 3.28 ft away from the weighing platform.
PCE-PB 150N is a multipurpose industrial platform scale. This heavy-duty digital balance features a removable stainless steel pan for easy cleaning. The scale weighs units in either grams (g), kilograms (kg), pounds (lbs) or Newtons (N), and is powered by battery or AC power. Ideal for shipping, receiving, manufacturing and general purpose use, this versatile scale has a large LCD for easy viewing, simple 4-button operation and a USB interface for connecting to a PC.
The low-profile design of this scale allows boxes and cartons to slide easily on and off the stainless steel weighing platform. The scale's display features a waterproof keyboard and can be placed up to 1 m / 3.28 ft away from the weighing platform.
PCE Instruments / PCE Americas Inc. | PCE Instruments / PCE Americas Inc. | |
---|---|---|
Product Category | Scales and Balances | Scales and Balances |
Product Number | PCE-PB 150N | PCE-PB 150N |
Product Name | Platform Scale | Industrial Scale |
Type | Platform Scale (Drum, Tank, Barrel) | Platform Scale (Drum, Tank, Barrel) |
Display | Digital Display | Digital Display |
Features | Battery Powered; Selectable Units | Battery Powered; Selectable Units |
Capacity | 331 lbs (150 kg) | 331 lbs (150 kg) |