• A modern weighing experience with multiple connectivity options and advanced application functions
• GLP/GMP compliance via real-time clock and recording of sample, project names, and balance ID
• Two USB ports (one on the front and one on the back) provide connectivity with both a PC and a portable external device at the same time
• Cloning feature saves settings to USB flash drive for transfer to other Adventurer balances
• Color touch screen offers easy and fast operation with or without gloves
• Six mechanical keys provide tactile feedback and allow the operator to perform repetitive tasks
• Illuminated level indicator located on the front panel makes adjustment easy in any lighting condition
• Choose between internal and external calibration models
• Advanced weighing functions include: part counting, percent, dynamic, density, check weighing, totalization, and formulation modes
• Draftshield doors are extra wide providing unobstructed access to larger weighing vessels
• Overall design allows for easy cleaning, minimizing contamination
Additional features include RS232 interface, integral weigh below hook, full housing in-use cover, removable stainless steel pan, die-cast metal bottom housing, security bracket, illuminated up-front level indicator, four adjustable feet, software lockout menus, stability indicator, software overload/underload indicators, user selectable environmental settings, audible indicator, user selectable brightness settings, auto dim, touch screen calibration, auto tare, user selectable operating language.
Cole-Parmer | |
---|---|
Product Category | Scales and Balances |
Product Number | GO-11019-02 |
Product Name | AX224N - Ohaus Adventurer AX224N Analytical Balance 220 g x 0.1 mg NTEP AutoCal |
Type | Laboratory / Analytical Balance |