Cole-Parmer 8025XL-230VAC - Doran 8000 XL Washdown Industrial Scale, 25 lb/11.3 kg, 230 VAC GO-11910-75

Description
• IP69K-rated display unit tilts to any angle for easy viewing; mount up to 10 feet away • Sealed, self-contained rechargeable battery provides 60 hours of continuous use. • Two-point automatic calibration with external masses as small as 10% of capacity • User settable auto shutoff extends battery life These new rugged scales feature the unique Quad Spring design; a four spring system in the base scale, that virtually eliminates damage from shock and overload. Electronics and sensor are sealed inside the heavy-duty 304 stainless steel case for wash-down protection. |Simple three button operation makes these scales easy to operate. Display unit tilts to any angle for easy viewing and can be mounted up to 10 feet away from the base. All models feature a bidirectional RS-232 interface for direct connection to your computer or printer. Water-tight RS-232 cable installation is available cal l for more information. USDA approved.

Suppliers

Company
Product
Description
Supplier Links
8025XL-230VAC - Doran 8000 XL Washdown Industrial Scale, 25 lb/11.3 kg, 230 VAC - GO-11910-75 - Cole-Parmer
Vernon Hills, IL, United States
8025XL-230VAC - Doran 8000 XL Washdown Industrial Scale, 25 lb/11.3 kg, 230 VAC
GO-11910-75
8025XL-230VAC - Doran 8000 XL Washdown Industrial Scale, 25 lb/11.3 kg, 230 VAC GO-11910-75
• IP69K-rated display unit tilts to any angle for easy viewing; mount up to 10 feet away • Sealed, self-contained rechargeable battery provides 60 hours of continuous use. • Two-point automatic calibration with external masses as small as 10% of capacity • User settable auto shutoff extends battery life These new rugged scales feature the unique Quad Spring design; a four spring system in the base scale, that virtually eliminates damage from shock and overload. Electronics and sensor are sealed inside the heavy-duty 304 stainless steel case for wash-down protection. |Simple three button operation makes these scales easy to operate. Display unit tilts to any angle for easy viewing and can be mounted up to 10 feet away from the base. All models feature a bidirectional RS-232 interface for direct connection to your computer or printer. Water-tight RS-232 cable installation is available cal l for more information. USDA approved.

• IP69K-rated display unit tilts to any angle for easy viewing; mount up to 10 feet away
• Sealed, self-contained rechargeable battery provides 60 hours of continuous use.
• Two-point automatic calibration with external masses as small as 10% of capacity
• User settable auto shutoff extends battery life
These new rugged scales feature the unique Quad Spring<tm> design; a four spring system in the base scale, that virtually eliminates damage from shock and overload. Electronics and sensor are sealed inside the heavy-duty 304 stainless steel case for wash-down protection. |Simple three button operation makes these scales easy to operate. Display unit tilts to any angle for easy viewing and can be mounted up to 10 feet away from the base. All models feature a bidirectional RS-232 interface for direct connection to your computer or printer. Water-tight RS-232 cable installation is available<emdash>call for more information. USDA approved.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Scales and Balances
Product Number GO-11910-75
Product Name 8025XL-230VAC - Doran 8000 XL Washdown Industrial Scale, 25 lb/11.3 kg, 230 VAC
Interface Serial
Unlock Full Specs
to access all available technical data

Similar Products

multi-head weighers, tna intelli-weigh® omega - tna intelli-weigh ® 0314 Ω - TNA Solutions Pty. Ltd.
Specs
Display Other; Color touch screen monitor
Ratings / Certifications IP67
Capacity 0.0176 to 2.21 lbs (0.0080 to 1 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Radiometric Sensor For Mass Flow Determination - WEIGHTRAC 31 - VEGA Americas, Inc.
Specs
Type Checkweigher, In-Motion; Conveyor Scale
Interface Other Interface; Outputs: Profibus PA, Foundation Fieldbus, 4 20 mA/HART - four-wire
Ratings / Certifications IP66; IP67
View Details
Hanging Scale incl. ISO Calibration Certificate - 5851747 - PCE Instruments / PCE Americas Inc.
Specs
Type Hanging Scale / Balance
Display Digital Display
Features Battery Powered
View Details