TE Connectivity 1/5-Size Relays 2-1617072-8

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1/5-Size Relays - 2-1617072-8 - TE Connectivity
Berwyn, PA, United States
1/5-Size Relays
2-1617072-8
1/5-Size Relays 2-1617072-8
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (Max) (AMP) : 2 Electrical Characteristics Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil Power Measurement : Milliwatts Coil Power Rating DC (MILW) : 686 Coil Resistance (OHM) : 210 Coil Voltage Rating (VDC) : 12 Input Voltage (VDC) : 12 Shock Resistance : 75G's, 6ms Vibration Resistance : 30G's, 10 - 3000Hz Mechanical Attachment Product Mount Type : Panel Product Type Features Enclosure Type : Hermetically Sealed Relay Connection Type : Terminals Terminal Configuration : Solder Hook Terminals Usage Conditions Operating Temperature Range (DEGC) : -65 - 125

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Contact Current Rating (Max) (AMP) : 2

Electrical Characteristics


  • Actuating System : DC
  • Coil Magnetic System : Non-Polarized, Monostable
  • Coil Power Measurement : Milliwatts
  • Coil Power Rating DC (MILW) : 686
  • Coil Resistance (OHM) : 210
  • Coil Voltage Rating (VDC) : 12
  • Input Voltage (VDC) : 12
  • Shock Resistance : 75G's, 6ms
  • Vibration Resistance : 30G's, 10 - 3000Hz

Mechanical Attachment


  • Product Mount Type : Panel

Product Type Features


  • Enclosure Type : Hermetically Sealed
  • Relay Connection Type : Terminals
  • Terminal Configuration : Solder Hook Terminals

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 125
Supplier's Site
Futian, China
Relays - Signal Relays, Up to 2 Amps
2-1617072-8
Relays - Signal Relays, Up to 2 Amps 2-1617072-8
RELAY GEN PURPOSE DPDT 2A 12V

RELAY GEN PURPOSE DPDT 2A 12V

Supplier's Site

Technical Specifications

  TE Connectivity Shenzhen Shengyu Electronics Technology Limited
Product Category Protective Relays and Monitoring Relays Solid State Relays
Product Number 2-1617072-8 2-1617072-8
Product Name 1/5-Size Relays Relays - Signal Relays, Up to 2 Amps
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393030-5 - TE Connectivity
Specs
Switch Configuration FormA
Approvals EU ELV Compliant; RoHS
Input Voltage (Control Signal) Type DC
View Details
2 suppliers
Power Relays - 2319263-7 - TE Connectivity
Specs
Switch Configuration FormA
Approvals EU ELV Compliant; RoHS
Input Voltage (Control Signal) Type DC
View Details
Power Relays - 1393028-1 - TE Connectivity
Specs
Switch Configuration FormA
Approvals EU ELV Compliant; RoHS
Input Voltage (Control Signal) Type DC
View Details
TO-5/.100 Grid Relays - 1-1617150-9 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
View Details