TE Connectivity Signal Relays 4-1462037-8

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Berwyn, PA, United States
Signal Relays
4-1462037-8
Signal Relays 4-1462037-8
Body Features Insulation Special Features : 2500V Initial Surge Withstand Voltage between Contacts & Coil Product Weight : .75 G  [.026 OZ ] Contact Features Contact Arrangement : 2 Form C (2 CO) Contact Base Material : PdRu+Au Contact Current Class (AMP) : 0 - 2 Contact Current Rating (Max) (AMP) : 2 Contact Number of Poles : 2 Contact Plating Material : Gold Contact Special Features : Bifurcated/Twin Contacts Dimensions Height Class (Mechanical) (MM) : 0 - 6 Length Class (Mechanical) (MM) : 0 - 10 Product Height : 5.65 MM  [.222 INCH ] Product Length : 10 MM  [.393 INCH ] Product Width : 6 MM  [.236 INCH ] Width Class (Mechanical) (MM) : 0 - 6 Electrical Characteristics Actuating System : DC Coil Magnetic System : Monostable, DC, Polarized Coil Power Rating Class (MILW) : 50 - 300 Coil Power Rating DC (MILW) : 200 Coil Resistance (OHM) : 2880 Coil Voltage Rating (VDC) : 24 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Load (Min) : .1mA @ .0001V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1800 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.06 @ 100MHz, 1.49 @ 900Mhz Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Performance Type : Standard Other Additional Features : J Leg Solder Process : Reflow Solder Packaging Features Packaging Method : Reel Product Type Features Relay Connection Type : PCB SMT Signal Characteristics Insertion Loss (HF Parameter) : -.33dB @ 900MHz, -.03dB @ 100MHz Isolation (HF Parameter) : -18.8dB @ 900MHz, -37dB @ 100MHz Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class (DEGC) : 70 - 85 Environmental Category of Protection : RTV Operating Temperature Range (DEGC) : -40 - 85

Body Features


  • Insulation Special Features : 2500V Initial Surge Withstand Voltage between Contacts & Coil
  • Product Weight : .75 G  [.026 OZ ]

Contact Features


  • Contact Arrangement : 2 Form C (2 CO)
  • Contact Base Material : PdRu+Au
  • Contact Current Class (AMP) : 0 - 2
  • Contact Current Rating (Max) (AMP) : 2
  • Contact Number of Poles : 2
  • Contact Plating Material : Gold
  • Contact Special Features : Bifurcated/Twin Contacts

Dimensions


  • Height Class (Mechanical) (MM) : 0 - 6
  • Length Class (Mechanical) (MM) : 0 - 10
  • Product Height : 5.65 MM  [.222 INCH ]
  • Product Length : 10 MM  [.393 INCH ]
  • Product Width : 6 MM  [.236 INCH ]
  • Width Class (Mechanical) (MM) : 0 - 6

Electrical Characteristics


  • Actuating System : DC
  • Coil Magnetic System : Monostable, DC, Polarized
  • Coil Power Rating Class (MILW) : 50 - 300
  • Coil Power Rating DC (MILW) : 200
  • Coil Resistance (OHM) : 2880
  • Coil Voltage Rating (VDC) : 24
  • Contact Limiting Breaking Current (AMP) : 2
  • Contact Limiting Continuous Current (AMP) : 2
  • Contact Limiting Making Current (AMP) : 2
  • Contact Limiting Short-Time Current (AMP) : 2
  • Contact Switching Load (Min) : .1mA @ .0001V
  • Contact Switching Voltage (Max) (VAC) : 250
  • Contact Switching Voltage (Max) (VDC) : 220
  • Contact Voltage Rating (VAC) : 250
  • Contact Voltage Rating (VDC) : 220
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000
  • Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1800
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 750
  • Insulation Initial Resistance (MEGO) : 1000000
  • Voltage Standing Wave Ration (HF Parameter) : 1.06 @ 100MHz, 1.49 @ 900Mhz

Mechanical Attachment


  • Product Mount Type : Printed Circuit Board

Operation/Application


  • Performance Type : Standard

Other


  • Additional Features : J Leg
  • Solder Process : Reflow Solder

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Relay Connection Type : PCB SMT

Signal Characteristics


  • Insertion Loss (HF Parameter) : -.33dB @ 900MHz, -.03dB @ 100MHz
  • Isolation (HF Parameter) : -18.8dB @ 900MHz, -37dB @ 100MHz

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Ambient Temperature Class (DEGC) : 70 - 85
  • Environmental Category of Protection : RTV
  • Operating Temperature Range (DEGC) : -40 - 85
Supplier's Site Datasheet
Signal Relay, Im Series, Non Latching, Dpdt, Smd, 2 A, 24 Vdc Rohs Compliant Axicom Te Connectivity - 53W2424 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Im Series, Non Latching, Dpdt, Smd, 2 A, 24 Vdc Rohs Compliant Axicom Te Connectivity
53W2424
Signal Relay, Im Series, Non Latching, Dpdt, Smd, 2 A, 24 Vdc Rohs Compliant Axicom Te Connectivity 53W2424
Signal Relay, IM Series, Non Latching, DPDT, SMD, 2 A, 24 VDC RoHS Compliant: Yes

Signal Relay, IM Series, Non Latching, DPDT, SMD, 2 A, 24 VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Protective Relays and Monitoring Relays Electromechanical Relays
Product Number 4-1462037-8 53W2424
Product Name Signal Relays Signal Relay, Im Series, Non Latching, Dpdt, Smd, 2 A, 24 Vdc Rohs Compliant Axicom Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TO-5/.100 Grid Relays - 1-1617162-2 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
View Details
Power Relays - 1-1393154-3 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals EU ELV Compliant; RoHS
View Details
4 suppliers
TO-5/.100 Grid Relays - 1-1617567-0 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
View Details
Full-Size Relays - 1-1617522-6 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
View Details
3 suppliers