- Trained on our vast library of engineering resources.

TE Connectivity TO-5/.100 Grid Relays 1-1617162-2

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TO-5/.100 Grid Relays - 1-1617162-2 - TE Connectivity
Berwyn, PA, United States
TO-5/.100 Grid Relays
1-1617162-2
TO-5/.100 Grid Relays 1-1617162-2
Contact Features Contact Arrangement : 1 Form C, SPDT, 1 C/O Contact Current Rating (Max) (AMP) : 1 Electrical Characteristics Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil Power Measurement : Milliwatts Coil Power Rating DC (MILW) : 397 Coil Resistance (OHM) : 63 Coil Voltage (VDC) : 5 Contact Switching Voltage (Max) (VDC) : 28 Input Voltage (VDC) : 3 Shock Resistance : 75G's, 6ms Vibration Resistance : 30G's, 10 - 3000Hz Product Type Features Enclosure Type : Hermetically Sealed Relay Connection Type : PCB Solder Pins Relay Options : Transistor Driver, Coil Suppression Diode Usage Conditions Operating Temperature Range (DEGC) : -65 - 125

Contact Features


  • Contact Arrangement : 1 Form C, SPDT, 1 C/O
  • Contact Current Rating (Max) (AMP) : 1

Electrical Characteristics


  • Actuating System : DC
  • Coil Magnetic System : Non-Polarized, Monostable
  • Coil Power Measurement : Milliwatts
  • Coil Power Rating DC (MILW) : 397
  • Coil Resistance (OHM) : 63
  • Coil Voltage (VDC) : 5
  • Contact Switching Voltage (Max) (VDC) : 28
  • Input Voltage (VDC) : 3
  • Shock Resistance : 75G's, 6ms
  • Vibration Resistance : 30G's, 10 - 3000Hz

Product Type Features


  • Enclosure Type : Hermetically Sealed
  • Relay Connection Type : PCB Solder Pins
  • Relay Options : Transistor Driver, Coil Suppression Diode

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 125
Supplier's Site Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Relays and Monitoring Relays
Product Number 1-1617162-2
Product Name TO-5/.100 Grid Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393819-3 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details
3 suppliers
Half-Size Relays - 1-1617534-3 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
View Details
TO-5/.100 Grid Relays - 1-1617126-0 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
View Details
TO-5/.100 Grid Relays - 1-1617352-6 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
View Details