TE Connectivity Signal Relays 3-1462039-8

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Berwyn, PA, United States
Signal Relays
3-1462039-8
Signal Relays 3-1462039-8
Body Features Insulation Special Features : 2000V Initial Surge Withstand Voltage Between Contacts & Coil Product Weight : .75 G  [.026 OZ ] Contact Features Contact Arrangement : 2 Form C (2 CO) Contact Base Material : AgNi+Au Contact Current Class (AMP) : 0 - 5 Contact Current Rating (Max) (AMP) : 5 Contact Number of Poles : 2 Contact Plating Material : Gold Contact Special Features : Bifurcated/Twin Contacts Dimensions Height Class (Mechanical) (MM) : 0 - 6 Length Class (Mechanical) (MM) : 0 - 10 Product Height : 5.65 MM  [.222 INCH ] Product Length : 10 MM  [.393 INCH ] Product Width : 6 MM  [.236 INCH ] Width Class (Mechanical) (MM) : 0 - 6 Electrical Characteristics Actuating System : DC Coil Magnetic System : Monostable, DC, Polarized Coil Power Rating Class (MILW) : 50 - 300 Coil Power Rating DC (MILW) : 140 Coil Resistance (OHM) : 1029 Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 5 Contact Limiting Short-Time Current (AMP) : 5 Contact Switching Load (Min) : .1mA @ .0001V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 750 Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.49 @ 900Mhz, 1.06 @ 100MHz Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Performance Type : High Current Other Solder Process : Wave Solder Packaging Features Packaging Method : Tube Product Type Features Relay Connection Type : PCB Pins Signal Characteristics Insertion Loss (HF Parameter) : -.33dB @ 900MHz, -.03dB @ 100MHz Isolation (HF Parameter) : -37dB @ 100MHz, -18.8dB @ 900MHz Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class (DEGC) : 70 - 85 Environmental Category of Protection : RTV Operating Temperature Range (DEGC) : -40 - 85

Body Features


  • Insulation Special Features : 2000V Initial Surge Withstand Voltage Between Contacts & Coil
  • Product Weight : .75 G  [.026 OZ ]

Contact Features


  • Contact Arrangement : 2 Form C (2 CO)
  • Contact Base Material : AgNi+Au
  • Contact Current Class (AMP) : 0 - 5
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Number of Poles : 2
  • Contact Plating Material : Gold
  • Contact Special Features : Bifurcated/Twin Contacts

Dimensions


  • Height Class (Mechanical) (MM) : 0 - 6
  • Length Class (Mechanical) (MM) : 0 - 10
  • Product Height : 5.65 MM  [.222 INCH ]
  • Product Length : 10 MM  [.393 INCH ]
  • Product Width : 6 MM  [.236 INCH ]
  • Width Class (Mechanical) (MM) : 0 - 6

Electrical Characteristics


  • Actuating System : DC
  • Coil Magnetic System : Monostable, DC, Polarized
  • Coil Power Rating Class (MILW) : 50 - 300
  • Coil Power Rating DC (MILW) : 140
  • Coil Resistance (OHM) : 1029
  • Coil Voltage Rating (VDC) : 12
  • Contact Limiting Breaking Current (AMP) : 5
  • Contact Limiting Continuous Current (AMP) : 5
  • Contact Limiting Making Current (AMP) : 5
  • Contact Limiting Short-Time Current (AMP) : 5
  • Contact Switching Load (Min) : .1mA @ .0001V
  • Contact Switching Voltage (Max) (VAC) : 250
  • Contact Switching Voltage (Max) (VDC) : 220
  • Contact Voltage Rating (VAC) : 250
  • Contact Voltage Rating (VDC) : 220
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 750
  • Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 750
  • Insulation Initial Resistance (MEGO) : 1000000
  • Voltage Standing Wave Ration (HF Parameter) : 1.49 @ 900Mhz, 1.06 @ 100MHz

Mechanical Attachment


  • Product Mount Type : Printed Circuit Board

Operation/Application


  • Performance Type : High Current

Other


  • Solder Process : Wave Solder

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Relay Connection Type : PCB Pins

Signal Characteristics


  • Insertion Loss (HF Parameter) : -.33dB @ 900MHz, -.03dB @ 100MHz
  • Isolation (HF Parameter) : -37dB @ 100MHz, -18.8dB @ 900MHz

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Ambient Temperature Class (DEGC) : 70 - 85
  • Environmental Category of Protection : RTV
  • Operating Temperature Range (DEGC) : -40 - 85
Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - 3-1462039-8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
3-1462039-8
Relays - Power Relays, Over 2 Amps 3-1462039-8
RELAY TELECOM DPDT 5A 12V

RELAY TELECOM DPDT 5A 12V

Supplier's Site
Power Relays, Over 2 Amps - PB2078-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB2078-ND
Power Relays, Over 2 Amps PB2078-ND
Telecom Relay DPDT (2 Form C) 12VDC Coil Through Hole

Telecom Relay DPDT (2 Form C) 12VDC Coil Through Hole

Supplier's Site Datasheet
Power Relay, Dpdt, 12Vdc, 5A, Tht Rohs Compliant Axicom Te Connectivity - 92AH6887 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 12Vdc, 5A, Tht Rohs Compliant Axicom Te Connectivity
92AH6887
Power Relay, Dpdt, 12Vdc, 5A, Tht Rohs Compliant Axicom Te Connectivity 92AH6887
POWER RELAY, DPDT, 12VDC, 5A, THT ROHS COMPLIANT: YES

POWER RELAY, DPDT, 12VDC, 5A, THT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Shenzhen Shengyu Electronics Technology Limited DigiKey Newark, An Avnet Company
Product Category Protective Relays and Monitoring Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 3-1462039-8 3-1462039-8 PB2078-ND 92AH6887
Product Name Signal Relays Relays - Power Relays, Over 2 Amps Power Relays, Over 2 Amps Power Relay, Dpdt, 12Vdc, 5A, Tht Rohs Compliant Axicom Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
DC Coil Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393243-3 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
5 suppliers
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
TO-5/.100 Grid Relays - 1-1617168-0 - TE Connectivity
Specs
Approvals Not EU ELV Compliant; RoHS
View Details
2 suppliers
TO-5/.100 Grid Relays - 1-1617125-3 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
View Details