Professional range of WEG contactors from the CWC Series designed for switching of electric motors. The contactors are modular and compact but at the same time robust and highly reliable. Built and tested according to IEC/EN60947 and DIN VDE 0660. Direct mounting capabilities. The controllers include contactors and reversing contactors.
AC/DC Operated. Screw Terminals. DIN Rail or Panel Mount. Compact space saving design. Built in auxiliary contacts
Control Voltage = 24 V
Contact Current Rating = 10 A (AC1)
Pole Configuration = 4P
Contact Voltage Rating = 690 V
Mounting Style = DIN Rail Mount
Series = CWCA0
Normal State Configuration = NO/3NC
Number Of Auxiliary Contacts = 4
Terminal Type = Screw
Maximum Operating Temperature = +55°C
RS Components, Ltd. | |
---|---|
Product Category | Thermal Overload Relays |
Product Number | 1221011 |
Operating Temp | 131 F (55 C) |