Tripping class 10 . Phase failure sensitivity. Hand, Automatic or manual reset selectable
FLC Motor Rating = 32 A
Contact Current Rating = 22 - 32 A
Pole Configuration = 3P
Range = 22 - 32 A
Contact Voltage Rating = 690 V
Mounting Style = DIN Rail Mount
Series = RW17
Normal State Configuration = NO/NC
Number Of Auxiliary Contacts = 2
Power Rating = 0.9 - 1.4 W
RS Components, Ltd. | |
---|---|
Product Category | Thermal Overload Relays |
Product Number | 1220766 |
Contact Current | 32 amps |