M models MB-19, AC input 115 V, has adjustable high temperature cut-off
Sigma-Aldrich | |
---|---|
Product Category | Water Baths |
Product Number | Z557226 |
Product Name | Julabo® Open Circulating Bath |
Configuration | Controller; Controlled Bath |
Temperature Control | Heating; Cooling (optional feature) |
Features | Programmable |
Termperature Range | 20 to 100 C (68 to 212 F) |
Temperautre Stability | 0.0360 +/-F (0.0200 +/-C) |