Gilson Company, Inc. Ultrasonic Bath, 55qts.(13.7gl), 220V/50-60Hz UB-5A

Description
Gilson Ultrasonic Sieve Cleaners are ideal for safe and efficient cleaning of fine-mesh sieves from 312in (75304mm) diameter, including fragile electroformed cloth. Ultrasonic energy waves create rapid cavitation, agitating and freeing lodged particles. Most meshes are completely cleaned in one to five minutes. Baths also serve for other laboratory cleaning jobs. UB-1 Ultrasonic Bath Set is sized for full-immersion cleaning of 8in (203mm) and smaller sieves. Generating unit is separate from stainless steel liquid tank to allow safe and convenient set-up. Internal Dimensions for 16qt (15L) Tank: 12x10x9in (305x254x229mm), LxWxH. External Dimensions: 15x13x13in (381x330x330mm). Generator Dimensions: 14x12x7in (351x292x178mm). Ultrasonic frequency is 80kHz. Threaded inlet and outlet drain connections are provided. Generator has on/off push button. A Sieve Holder Rack is included. Extra UBA-1 Racks are ordered separately. UBA-4 Special Detergent Concentrate can be used to improve performance. Est. Ship Wt.: 60lb (27kg). UB-5 Ultrasonic Bath Set is similar to UB-1, but sized for full-immersion of 12in (305mm) sieves. Internal Dimensions for 55qt (52L) Tank: 20x12x16in (508x305x406mm), LxWxH. External Dimensions: 22x14x20.5in (559x356x521mm). Est. Ship Wt.: 130lb (59kg). UB-15 Ultrasonic Sieve Cleaner is ideal for full-immersion cleaning of 3in (75mm) diameter sieves, including electroformed meshes as fine as 5¼m. It is especially recommended for sieves used in the GilSonic AutoSiever. Generator features microprocessor circuitry, and 030min timer. Stainless steel tank is equipped with drain valve. External Dimensions: 12.5x8.1x9in (318x206x229mm), LxWxD. Inside Dimensions: 9.4x5.4x4in (239x137x102mm). 320 Watt output. 115V, 50/60Hz, 1 amp. UBA-100 stainless steel Sieve Holder/Basket accessory is purchased separately. Est. Ship Wt.: 16lb (8kg). UB-18 Ultrasonic Sieve Cleaner is used for full-immersion cleaning of four full-height or six half-height 8in (203mm) sieves, or partial-immersion cleaning of two full or intermediate height 12in (305mm) sieves using manual repositioning. Generator features microprocessor circuitry, 030min timer and cooling fan. Vinyl clad stainless steel tank is equipped with drain valve. External Dimensions: 19x17x20in (381x330x406mm), LxWxD. Inside Dimensions: 14x16x10in (356x305x305mm). 1,500 Watt output. 115V, 50/60Hz, 7 amp. Inquire for other voltages. Sieve Holding Rack is included. Est. Ship Wt.: 55lb (25kg).

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Bath, 55qts.(13.7gl), 220V/50-60Hz - UB-5A - Gilson Company, Inc.
Lewis Center, OH, USA
Ultrasonic Bath, 55qts.(13.7gl), 220V/50-60Hz
UB-5A
Ultrasonic Bath, 55qts.(13.7gl), 220V/50-60Hz UB-5A
Gilson Ultrasonic Sieve Cleaners are ideal for safe and efficient cleaning of fine-mesh sieves from 312in (75304mm) diameter, including fragile electroformed cloth. Ultrasonic energy waves create rapid cavitation, agitating and freeing lodged particles. Most meshes are completely cleaned in one to five minutes. Baths also serve for other laboratory cleaning jobs. UB-1 Ultrasonic Bath Set is sized for full-immersion cleaning of 8in (203mm) and smaller sieves. Generating unit is separate from stainless steel liquid tank to allow safe and convenient set-up. Internal Dimensions for 16qt (15L) Tank: 12x10x9in (305x254x229mm), LxWxH. External Dimensions: 15x13x13in (381x330x330mm). Generator Dimensions: 14x12x7in (351x292x178mm). Ultrasonic frequency is 80kHz. Threaded inlet and outlet drain connections are provided. Generator has on/off push button. A Sieve Holder Rack is included. Extra UBA-1 Racks are ordered separately. UBA-4 Special Detergent Concentrate can be used to improve performance. Est. Ship Wt.: 60lb (27kg). UB-5 Ultrasonic Bath Set is similar to UB-1, but sized for full-immersion of 12in (305mm) sieves. Internal Dimensions for 55qt (52L) Tank: 20x12x16in (508x305x406mm), LxWxH. External Dimensions: 22x14x20.5in (559x356x521mm). Est. Ship Wt.: 130lb (59kg). UB-15 Ultrasonic Sieve Cleaner is ideal for full-immersion cleaning of 3in (75mm) diameter sieves, including electroformed meshes as fine as 5¼m. It is especially recommended for sieves used in the GilSonic AutoSiever. Generator features microprocessor circuitry, and 030min timer. Stainless steel tank is equipped with drain valve. External Dimensions: 12.5x8.1x9in (318x206x229mm), LxWxD. Inside Dimensions: 9.4x5.4x4in (239x137x102mm). 320 Watt output. 115V, 50/60Hz, 1 amp. UBA-100 stainless steel Sieve Holder/Basket accessory is purchased separately. Est. Ship Wt.: 16lb (8kg). UB-18 Ultrasonic Sieve Cleaner is used for full-immersion cleaning of four full-height or six half-height 8in (203mm) sieves, or partial-immersion cleaning of two full or intermediate height 12in (305mm) sieves using manual repositioning. Generator features microprocessor circuitry, 030min timer and cooling fan. Vinyl clad stainless steel tank is equipped with drain valve. External Dimensions: 19x17x20in (381x330x406mm), LxWxD. Inside Dimensions: 14x16x10in (356x305x305mm). 1,500 Watt output. 115V, 50/60Hz, 7 amp. Inquire for other voltages. Sieve Holding Rack is included. Est. Ship Wt.: 55lb (25kg).

Gilson Ultrasonic Sieve Cleaners are ideal for safe and efficient cleaning of fine-mesh sieves from 312in (75304mm) diameter, including fragile electroformed cloth. Ultrasonic energy waves create rapid cavitation, agitating and freeing lodged particles. Most meshes are completely cleaned in one to five minutes. Baths also serve for other laboratory cleaning jobs.

UB-1 Ultrasonic Bath Set is sized for full-immersion cleaning of 8in (203mm) and smaller sieves. Generating unit is separate from stainless steel liquid tank to allow safe and convenient set-up. Internal Dimensions for 16qt (15L) Tank: 12x10x9in (305x254x229mm), LxWxH. External Dimensions: 15x13x13in (381x330x330mm). Generator Dimensions: 14x12x7in (351x292x178mm). Ultrasonic frequency is 80kHz. Threaded inlet and outlet drain connections are provided. Generator has on/off push button. A Sieve Holder Rack is included. Extra UBA-1 Racks are ordered separately. UBA-4 Special Detergent Concentrate can be used to improve performance. Est. Ship Wt.: 60lb (27kg).

UB-5 Ultrasonic Bath Set is similar to UB-1, but sized for full-immersion of 12in (305mm) sieves. Internal Dimensions for 55qt (52L) Tank: 20x12x16in (508x305x406mm), LxWxH. External Dimensions: 22x14x20.5in (559x356x521mm). Est. Ship Wt.: 130lb (59kg).

UB-15 Ultrasonic Sieve Cleaner is ideal for full-immersion cleaning of 3in (75mm) diameter sieves, including electroformed meshes as fine as 5¼m. It is especially recommended for sieves used in the GilSonic AutoSiever. Generator features microprocessor circuitry, and 030min timer. Stainless steel tank is equipped with drain valve. External Dimensions: 12.5x8.1x9in (318x206x229mm), LxWxD. Inside Dimensions: 9.4x5.4x4in (239x137x102mm). 320 Watt output. 115V, 50/60Hz, 1 amp. UBA-100 stainless steel Sieve Holder/Basket accessory is purchased separately. Est. Ship Wt.: 16lb (8kg).

UB-18 Ultrasonic Sieve Cleaner is used for full-immersion cleaning of four full-height or six half-height 8in (203mm) sieves, or partial-immersion cleaning of two full or intermediate height 12in (305mm) sieves using manual repositioning. Generator features microprocessor circuitry, 030min timer and cooling fan. Vinyl clad stainless steel tank is equipped with drain valve. External Dimensions: 19x17x20in (381x330x406mm), LxWxD. Inside Dimensions: 14x16x10in (356x305x305mm). 1,500 Watt output. 115V, 50/60Hz, 7 amp. Inquire for other voltages. Sieve Holding Rack is included. Est. Ship Wt.: 55lb (25kg).

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Water Baths
Product Number UB-5A
Product Name Ultrasonic Bath, 55qts.(13.7gl), 220V/50-60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Water Bath - TC-150AP - AMETEK Brookfield
AMETEK Brookfield
Specs
Configuration Controlled Bath
Temperature Control Heating; Cooling
Features Viscosity
View Details
Parallel Tube Liquid Calibration Bath - Model 915WME - Isotech North America
Specs
Configuration Controlled Bath
Temperature Control Heating; Cooling
Features Stirring
View Details
Constant Temp Liquid Circulating Baths - HCTB-3000 RCTB-3000 - OMEGA Engineering, Inc.
Specs
Configuration Controller
Temperature Control Heating (optional feature); Cooling (optional feature)
Termperature Range -40 to 250 C (-40 to 482 F)
View Details